EN
  • EN
  • DE

MAC4DLM-1G

Part No MAC4DLM-1G
Manufacturer ON Semiconductor
Catalog Triacs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Gate Trigger Voltage 1.3(V)
Peak Surge on-state current (Max) 40(A)
Pin Count 3 +Tab
On State Voltage(max) 1.6@6A(V)
Gate Trigger Current 5(mA)
Repetitive Peak off-state volt 600(V)
Peak Repeat Off Current 0.01
Off-State Voltage 600(V)
Type TRIAC
Rad Hardened No
Hold Current 15(mA)
Operating Temperature Classification Industrial
Mounting Through Hole
Operating Temp Range -40C to 110C
Packaging Rail/Tube
Package Type IPAK
Win Source Part Number 073229-MAC4DLM-1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MAC4DLM-1G CAD Model

Description

The MAC4DLM-1G, developed by ON Semiconductor, is a robust silicon bidirectional thyristor, also known as a TRIAC, designed to manage AC loads in a variety of applications. This TRIAC is capable of switching power AC currents up to 4 A and can handle repetitive peak voltages of up to 600 V, making it an excellent choice for moderate power applications.

Key Features

  • Current Handling: With a maximum continuous on-state current of 4 A, the MAC4DLM-1G can efficiently control a variety of AC loads.
  • Voltage Capabilities: It is capable of withstanding repetitive peak off-state voltages up to 600 V, providing a wide operating margin for applications involving mains voltages.
  • Gate Trigger Current: The device has a specified maximum gate trigger current of 10 mA, ensuring that it can be easily driven by a wide range of control circuits.
  • Package: Enclosed in a standard TO-251 package, it is designed for through-hole mounting, which facilitates easy installation and robust physical connections.
  • Temperature Range: The MAC4DLM-1G operates within a junction temperature range of -40°C to +110°C, making it suitable for various environmental conditions.

Applications

The MAC4DLM-1G is versatile and can be used in numerous applications, including:

  • Motor control for household appliances such as fans, washing machines, and vacuum cleaners.
  • Lighting dimmers, providing smooth control over lighting levels in both residential and commercial settings.
  • Power tools, where controlled power delivery is essential for safety and efficiency.
  • Heating controls, ensuring precise temperature regulation in heating systems.

With its solid performance and reliability, the MAC4DLM-1G from ON Semiconductor stands out as a top choice for designers looking for a TRIAC that can efficiently handle moderate power AC loads with ease. Its combination of current handling, voltage capabilities, and temperature resilience ensures that it can be integrated into a wide array of electrical systems, providing effective control and enhanced safety.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess