EN
  • EN
  • DE

MAX809

Part No MAX809
Manufacturer ON Semiconductor
Description 3-Pin Microprocessor Reset Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1215031-MAX809
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX809 CAD Model

Description

ON Semiconductor MAX809 Microprocessor Reset Monitor

The ON Semiconductor MAX809 is a compact, highly efficient microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function in ensuring system reliability by monitoring the VCC voltage level and issuing a reset signal to the connected microprocessor when necessary. This reset signal is maintained until the VCC voltage has stabilized and is within operational limits, ensuring that the system boots up in a known, stable state every time.

The MAX809 is specifically engineered to support a wide variety of microprocessors and microcontrollers, with its reset signal compatible with most common logic levels. It is particularly useful in applications where reliable operation is critical, such as in embedded systems, portable devices, and other digital electronics where power conditions can be unpredictable.

Key features of the MAX809 include:

  • Precision Voltage Monitoring: The device is designed to accurately monitor 3V, 3.3V, and 5V power supplies, ensuring that the connected microprocessor is reset if the supply voltage drops below a predefined threshold.
  • Low Power Consumption: With its low supply current draw, the MAX809 is suitable for battery-powered applications where power efficiency is paramount.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of control for system maintenance or debugging.
  • Compact SOT-23 Packaging: The small footprint of the SOT-23 package makes it ideal for space-constrained applications without compromising on performance.
  • Immunity to Short VCC Transients: The MAX809 is built to ignore brief glitches on the VCC line, thus preventing false resets that could lead to system instability or malfunction.

Overall, the ON Semiconductor MAX809 is a robust and reliable solution for system reset management. It is a vital component for any design where the integrity of the system's operation is of utmost importance. Its ease of integration, coupled with ON Semiconductor's reputation for quality and performance, makes the MAX809 a preferred choice for designers and engineers across various industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess