EN
  • EN
  • DE

MAX810SN293D1T1G

Part No MAX810SN293D1T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MPU RESET MON 2.93V SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1071219-MAX810SN293D1T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX810SN293D1T1G CAD Model

Description

Product Overview: MAX810SN293D1T1G from ON Semiconductor

The MAX810SN293D1T1G is a highly reliable and efficient microprocessor (μP) supervisory circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and robust component is designed to monitor power supplies in μP and digital systems, providing a significant layer of protection and stability. It ensures that the system's voltage levels remain within acceptable thresholds, thus safeguarding the system from improper operation due to power fluctuations.

Key Features

  • Precision Monitoring: The device features a precision voltage monitor tailored for 2.93V power supplies, ensuring accurate and consistent system checks.
  • Power-On Reset: The MAX810SN293D1T1G generates a reset signal whenever the monitored voltage falls below the factory-programmed threshold. This reset signal remains active for a minimum of 140ms after the supply voltage exceeds the reset threshold, providing a reliable startup for the μP.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is an ideal choice for power-sensitive applications, helping to extend the life of battery-operated devices.
  • Compact SOT-23 Packaging: Encased in a small SOT-23 package, the MAX810SN293D1T1G is perfect for space-constrained applications, without compromising on performance.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various industrial and commercial environments.

Applications

The MAX810SN293D1T1G is versatile and can be used across a wide array of applications where voltage monitoring and system reliability are of paramount importance. It is particularly useful in:

  • Microprocessor-based systems
  • Computers and controllers
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial and automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MAX810SN293D1T1G is no exception. This supervisory circuit is built with the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. Its robust design is aimed at providing a long operational life and consistent performance, contributing to the overall reliability of the systems it is integrated into.

In summary, the MAX810SN293D1T1G from ON Semiconductor is a crucial component for systems requiring vigilant voltage monitoring and robust protection against power supply anomalies. Its precision, low power consumption, and compact form factor make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3583 $59.1195
395+ $0.2941 $116.1695
610+ $0.2848 $173.7280
840+ $0.2757 $231.5880
1,085+ $0.2665 $289.1525
1,455+ $0.2389 $347.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess