EN
  • EN
  • DE

MBR1045MFST3G

Part No MBR1045MFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A 5DFN / Diode Schottky 45 V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 750 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 45 V
Mounting Surface Mount
Case / Package 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number MBR1045
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ONSONSMBR1045MFST3G,2156-MBR1045MFST3G-OS
Standard Package 5,000
Win Source Part Number 1325603-MBR1045MFST3G
Ultra Librarian 3D Model Ultra Librarian MBR1045MFST3G CAD Model

Description

ON Semiconductor MBR1045MFST3G Schottky Barrier Rectifier

The MBR1045MFST3G from ON Semiconductor is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This power rectifier is well-suited for use in a wide range of electronic circuits, including power supplies, inverters, and DC/DC converters, where it provides a reliable solution for rectification and freewheeling operations in switch-mode power supplies.

This device features a maximum repetitive reverse voltage (VRRM) of 45V and a non-repetitive peak reverse voltage (VRSM) of the same value, making it suitable for medium voltage requirements. It has a high forward surge current (IFSM) of 150A, which is critical for handling high transient currents without failure. The average rectified forward current (IF(AV)) is rated at 10A, which allows for a significant amount of current to flow through the device during normal operation.

The MBR1045MFST3G is designed with a low forward voltage drop (VF), typically 0.70V at IF = 5A, which enhances its efficiency by reducing power loss during conduction. This characteristic is particularly beneficial in applications where power conservation is critical. Additionally, the device boasts a fast switching speed, which minimizes switching losses and improves the overall performance of the power circuit.

ON Semiconductor's MBR1045MFST3G comes in a surface-mount package, specifically the D2PAK (TO-263) form factor, which provides a compact footprint and is suitable for automated assembly processes. The device is also characterized by its robust construction, with a guard ring for enhanced ruggedness and long-term reliability.

The Schottky barrier rectifier is RoHS compliant, ensuring that it meets current environmental standards by not containing hazardous substances. It is designed for high-temperature operation, with a junction temperature range from -65°C to +150°C, which makes it an excellent choice for challenging thermal environments.

Overall, the MBR1045MFST3G is a versatile and durable component that offers designers a balance of efficiency, power handling, and reliability for their power management applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess