EN
  • EN
  • DE

MBR2545CTG

Part No MBR2545CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 45V 30A 3-Pin(3+Tab) TO-220AB Rail / DIODE ARRAY SCHOTTKY 45V TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 620mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 022391-MBR2545CTG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MBR2545CT
Introduction Date June 09, 1997
ECCN EAR99
Country of Origin China, Malaysia , United States of America, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MBR2545CTG CAD Model

Description

The MBR2545CTG is a robust Schottky Rectifier designed by ON Semiconductor, catering to a variety of power management and conversion applications. This component is a dual common-cathode Schottky rectifier, which is renowned for its low forward voltage drop and high efficiency, making it an ideal choice for high-frequency applications.

Key Features

  • High Surge Capacity: The MBR2545CTG is capable of withstanding high surge currents, ensuring reliability and stability in applications where surge conditions are a concern.
  • Low Power Loss: With its low forward voltage drop, the device reduces power loss, which enhances the efficiency of the overall system and minimizes the need for heat sinking.
  • High Frequency Operation: Its fast switching capability makes it suitable for high-frequency applications, thus enabling improved performance in power conversion systems.
  • Guard Ring Die Construction: The built-in guard ring die construction provides enhanced ruggedness and long-term reliability, which is particularly beneficial in harsh operating conditions.

Applications

The MBR2545CTG is versatile and can be used in various applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes
  • Polarity protection applications
  • Automotive applications
  • Switching power supplies

Specifications

The device boasts impressive specifications that include:

  • Package: TO-220
  • Voltage - DC Reverse (Vr) (Max): 45V
  • Current - Average Rectified (Io) (per Diode): 15A
  • Operating Temperature: -65°C to 175°C

Quality and Environmental Standards

ON Semiconductor is committed to providing environmentally friendly solutions. The MBR2545CTG adheres to stringent quality standards and is compliant with RoHS (Restriction of Hazardous Substances), which ensures that it is free from harmful materials such as lead, mercury, and cadmium.

Whether you are designing a new power system or upgrading an existing one, the MBR2545CTG from ON Semiconductor is an excellent choice for a reliable and efficient Schottky Rectifier.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0983 $50.3592
59+ $1.7217 $101.5803
90+ $1.6679 $150.1110
124+ $1.6141 $200.1484
161+ $1.5603 $251.2083
215+ $1.3989 $300.7635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,433 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess