EN
  • EN
  • DE

MBRA130LT3G(1L3)

Part No MBRA130LT3G(1L3)
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case DO-214AC
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747311-MBRA130LT3G(1L3)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRA130LT3G(1L3) CAD Model

Description

ON Semiconductor's MBRA130LT3G(1L3) Schottky Barrier Rectifier

The MBRA130LT3G(1L3) from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed for use in a variety of electronic applications. This rectifier is a popular choice for engineers and designers due to its low forward voltage drop and high current capability, making it ideal for high-frequency and energy-sensitive environments.

Product Features:

  • Low Power Loss/High Efficiency: The MBRA130LT3G(1L3) boasts a low forward voltage drop, which translates into reduced power loss and thus higher efficiency in applications where it is used.
  • High Surge Capability: With its robust construction, the device can handle high surge currents, ensuring reliability and longevity even under stressful conditions.
  • Surface Mount Package: Its compact SMA package is designed for automated assembly processes, providing ease of integration into various circuit designs.
  • High Current Capacity: This device can manage a significant amount of current, with a maximum average rectified current of 1A, suitable for a range of power management tasks.
  • Low Thermal Resistance: The MBRA130LT3G(1L3) offers low thermal resistance, which contributes to its overall reliability and performance by effectively dissipating heat during operation.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in a wide range of markets.

Applications:

The MBRA130LT3G(1L3) is versatile and can be used in various applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications
  • Portable devices and battery charging

Overall, the MBRA130LT3G(1L3) Schottky Barrier Rectifier from ON Semiconductor is a reliable and efficient choice for designers looking to enhance the performance of their power management systems. Its combination of low power loss, high surge capability, and thermal efficiency makes it a valuable component in any electronic system.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1712 $50.5040
715+ $0.1405 $100.4575
1,105+ $0.1361 $150.3905
1,520+ $0.1317 $200.1840
1,965+ $0.1274 $250.3410
2,630+ $0.1142 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,090 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess