EN
  • EN
  • DE
  • IT

MBRAF2H100T3G

Part No MBRAF2H100T3G
Manufacturer ON Semiconductor
Description Surface Mount Schottky Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216206-MBRAF2H100T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBRAF2H100T3G CAD Model

Description

ON Semiconductor MBRAF2H100T3G - Schottky Barrier Rectifier

The MBRAF2H100T3G from ON Semiconductor is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This state-of-the-art rectifier is a perfect choice for use in high-frequency inverters, DC-DC converters, freewheeling diodes, and polarity protection applications.

Key Features

  • Voltage Rating: The device has a maximum repetitive peak reverse voltage of 100V, making it suitable for a wide range of applications.
  • Current Capacity: It offers a high forward continuous current of 2A, ensuring reliable performance in demanding conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, it provides better efficiency and helps to reduce thermal and conduction losses.
  • Power Dissipation: This component has a power dissipation of 1.25W, which contributes to its overall efficiency and robustness.
  • High-Temperature Operation: The MBRAF2H100T3G is capable of operating at junction temperatures ranging from -55°C to 150°C, ensuring reliability across a wide thermal spectrum.
  • Package: It comes in a compact SMA (DO-214AC) surface-mount package, which is ideal for space-constrained applications and helps in achieving high-density PCB layouts.
  • RoHS Compliant: This product is fully RoHS compliant, making it an environmentally friendly choice that meets current regulations for hazardous substances.

Applications

The MBRAF2H100T3G is versatile and can be used in various electronic circuits. Its primary applications include:

  • Switching power supplies
  • Converters
  • Free Wheeling Diodes in converters and motor control circuits
  • Instrumentation
  • Automotive applications
  • Other power management functions

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MBRAF2H100T3G is no exception. It is designed and manufactured to meet the stringent requirements of the industry, ensuring long-term reliability and performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4325 $64.8750
365+ $0.3549 $129.5385
565+ $0.3441 $194.4165
780+ $0.3329 $259.6620
1,010+ $0.3218 $325.0180
1,350+ $0.2885 $389.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess