EN
  • EN
  • DE

MBRB2535CTLT4G

Part No MBRB2535CTLT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 35V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Max) @ If 470mV @ 12.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10mA @ 35V
Operating Temperature - Junction -65°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 022414-MBRB2535CTLT4G
Ultra Librarian 3D Model Ultra Librarian MBRB2535CTLT4G CAD Model

Description

The MBRB2535CTLT4G is a robust Schottky barrier rectifier from ON Semiconductor, designed to offer efficient and reliable performance in various power management applications. This device is particularly well-suited for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications where energy efficiency is crucial.

Key Features:

  • High Surge Capacity: The MBRB2535CTLT4G has a high surge current capacity, making it capable of handling high transient spikes without damage.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which reduces power loss and improves efficiency, thus making it ideal for high-efficiency power supplies.
  • Power and Heat Management: The device's metal-to-silicon Schottky barrier diode with a guard ring die construction ensures that it can handle a significant amount of power and dissipate heat effectively.
  • Dual Diode Configuration: It features a dual diode common cathode configuration, which simplifies the design and reduces the component count in applications requiring two diodes.
  • Package: The MBRB2535CTLT4G comes in a D2PAK surface mount package, which is designed for compact installations and automated assembly processes.

Specifications:

  • Peak Repetitive Reverse Voltage (Vrrm): 35V
  • Average Rectified Forward Current (Io): 30A
  • Non-Repetitive Peak Surge Current (Ism): 250A
  • Maximum Forward Voltage Drop (Vf): 0.55V at 15A
  • Operating Junction Temperature Range: -55°C to 150°C
  • RoHS Compliant: Yes

With its combination of high surge capability, low forward voltage drop, and efficient power handling, the MBRB2535CTLT4G from ON Semiconductor is an excellent choice for designers looking to optimize their power systems for both performance and reliability. Its robust construction and thermal performance ensure long-term stability and operation even in challenging environments.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess