The MBRD1035 from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of today's electronic industry. This rectifier is characterized by its low forward voltage drop and high current capability, making it a perfect choice for applications requiring efficient power management.
Key Features:
- High Current Capacity: With a forward continuous current of 10 A, the MBRD1035 is capable of handling high current applications with ease.
- Low Forward Voltage Drop: The low forward voltage drop (typically 0.58V at 5A) ensures high efficiency, which is crucial for power-sensitive designs.
- Power Dissipation: This device has a power dissipation of 1.4 W, allowing it to manage power effectively without overheating.
- High Surge Capability: Designed to withstand surge currents, the MBRD1035 is robust in applications prone to surges, ensuring reliability and long life.
- Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability.
Applications:
The MBRD1035 is ideal for a wide range of applications, particularly in the power supply industry. It is commonly used in:
- Low voltage, high frequency inverters
- Free-wheeling diodes
- DC/DC converters
- Polyswitch protection devices
- Automotive applications
Specifications:
| Parameter |
Value |
| Package / Case |
DO-214AA (SMB) |
| Maximum Repetitive Reverse Voltage (VRRM) |
35 V |
| Average Rectified Forward Current (Io) |
10 A |
| Forward Voltage Drop (VF) |
0.58 V @ 5 A |
| Operating Junction Temperature (Tj) |
-55°C to +150°C |
ON Semiconductor's MBRD1035 Schottky Barrier Rectifier is a reliable and efficient solution for your power rectification needs, ensuring performance and durability in a compact package.