EN
  • EN
  • DE

PT6312B

Part No PT6312B
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG ISR 3A 15V ADJ 12-SIP / Module DC-DC 1-OUT 15V 2A 12-Pin SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT6310
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 19V
Voltage Input MAX 38V
Voltage - Output 1 15V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 87%
Mounting SMD
Package 12-SIP SMD Module
Win Source Part Number 792665-PT6312B
Popularity Medium
Supply and Demand Status Balance
Family Name PT6312
Introduction Date August 17, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6312B CAD Model

Description

The Texas Instruments PT6312B is a highly-integrated system-on-chip that is designed to meet the rigorous demands of modern electronic applications. This versatile VFD (Vacuum Fluorescent Display) driver/controller is an ideal solution for consumer electronics, automotive displays, and industrial control interfaces, offering designers a high degree of flexibility and performance.

Key Features

  • Display Support: The PT6312B is capable of driving displays with up to 11 digits of 14 segments or 12 digits of 16 segments, making it suitable for a wide range of alphanumeric display purposes.
  • Interface Options: It includes a built-in SPI (Serial Peripheral Interface) for easy communication with microcontrollers and processors, ensuring simple integration into various system architectures.
  • Multiple Font Sets: The chip supports multiple font sets, allowing for the display of a variety of characters and symbols to cater to different languages and applications.
  • Dimming Control: With its built-in dimming control, the PT6312B allows for the adjustment of display brightness, which is particularly useful in environments where lighting conditions vary.
  • Low Power Consumption: The device is designed for low power operation, which helps to extend the life of battery-powered devices and reduce overall energy consumption.

Applications

The PT6312B is versatile enough to be used in a multitude of applications, including:

  • Home appliances like microwave ovens, washing machines, and air conditioners
  • Audio equipment such as amplifiers, sound systems, and karaoke machines
  • Automotive dashboards and infotainment systems
  • Industrial control panels and instrumentation displays

Technical Specifications

The PT6312B operates over a wide voltage range and is available in various package types to fit specific design requirements. Its robust design ensures reliable operation even in harsh environments.

Conclusion

With its comprehensive feature set and flexible interfacing options, the Texas Instruments PT6312B is a top choice for developers looking to create sophisticated display solutions. Its ease of use, combined with Texas Instruments' reputation for quality and support, makes the PT6312B a valuable component in any display-oriented project.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0062 $50.3100
125+ $0.8256 $103.2000
190+ $0.7998 $151.9620
260+ $0.7740 $201.2400
335+ $0.7482 $250.6470
450+ $0.6708 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess