EN
  • EN
  • DE
  • IT

MBRD640CTT4

Part No MBRD640CTT4
Manufacturer ON Semiconductor
Description SWITCHMODE Power Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216340-MBRD640CTT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRD640CTT4 CAD Model

Description

The MBRD640CTT4 from ON Semiconductor is a state-of-the-art switchmode power rectifier designed to provide engineers with a robust and efficient solution for their power conversion applications. This device is part of the Schottky Barrier series, which is well-known for its low forward voltage drop and high switching speed, making it ideal for high-frequency applications.

Featuring a dual diode common cathode configuration, the MBRD640CTT4 is capable of handling a continuous forward current of 6A with a peak repetitive reverse voltage of 40V. Its power and thermal efficiency are further enhanced by the low forward voltage drop of just 0.70V at 3A, minimizing power loss and improving overall system efficiency.

This power rectifier is packaged in a DPAK (TO-252) package, which not only ensures a compact footprint but also offers excellent power density for its size. The package is designed for easy integration into a wide range of electronic assemblies, including surface mount technologies, providing designers with greater flexibility in their layout considerations.

The MBRD640CTT4 excels in environments that demand high thermal performance, thanks to its operating junction temperature range of -65°C to 175°C. This makes it suitable for use in high-temperature applications or situations where cooling may be limited. Additionally, the device is characterized for operation from -65°C to 125°C, ensuring reliable performance across a broad spectrum of operating conditions.

Applications for the MBRD640CTT4 are diverse and include power supply management in consumer electronics, automotive systems, telecommunications equipment, and other high-performance power conversion systems. Its fast switching capability also makes it an excellent choice for use in switch-mode power supplies (SMPS), DC-DC converters, and free-wheeling diodes in power inverters.

ON Semiconductor's commitment to quality and reliability is evident in the MBRD640CTT4, which is designed and manufactured to meet the stringent requirements of the industrial and automotive industry standards. With its combination of efficiency, durability, and versatility, the MBRD640CTT4 is a valuable component for any power management solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5318 $50.5210
230+ $0.4364 $100.3720
355+ $0.4228 $150.0940
490+ $0.4091 $200.4590
635+ $0.3955 $251.1425
850+ $0.3546 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess