EN
  • EN
  • DE

MBRM140

Part No MBRM140
Manufacturer ON Semiconductor
Description Surface Mount Schottky Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216458-MBRM140
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Safety
Ultra Librarian 3D Model Ultra Librarian MBRM140 CAD Model

Description

ON Semiconductor MBRM140 Schottky Diode

The MBRM140 Schottky Diode from ON Semiconductor is a high-performance rectifier diode designed to meet the needs of a wide range of electronic applications. This diode is a part of the Schottky barrier rectifier series, which are well-known for their low forward voltage drop, high efficiency, and fast switching capabilities.

Key Features

  • Low Forward Voltage Drop: The MBRM140 boasts a low forward voltage drop, which ensures minimal power loss and improved efficiency in power conversion applications.
  • High Surge Capability: With its robust construction, this diode can withstand high surge currents, making it suitable for applications that experience occasional overcurrent conditions.
  • Fast Switching Speed: The fast switching speed of this diode is ideal for high-frequency applications, contributing to reduced switching losses and improved performance.
  • Power Dissipation: It features a power dissipation of 500 mW, which allows it to handle moderate power levels in compact circuit designs.
  • Surface Mount Package: The MBRM140 comes in a compact surface-mount package, which is perfect for space-constrained applications and allows for efficient assembly in automated manufacturing processes.

Electrical Characteristics

The MBRM140 has a peak repetitive reverse voltage (Vrrm) of 40V, making it suitable for use in low voltage applications. Its maximum average forward rectified current (If(av)) is 1A, which is sufficient for a variety of power management tasks. Additionally, the device has a maximum forward voltage drop of 0.5V at 1A, ensuring energy-efficient operation.

Applications

This Schottky diode is versatile and can be used in a range of applications, including:

  • DC-DC converters
  • Power supplies
  • Reverse battery protection
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications
  • Portable devices and battery charging circuits

With its robust design and reliable performance, the ON Semiconductor MBRM140 Schottky Diode is an excellent choice for designers looking to improve efficiency and reduce losses in their electronic circuits.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1207 $50.0905
1,010+ $0.0991 $100.0910
1,565+ $0.0960 $150.2400
2,155+ $0.0929 $200.1995
2,785+ $0.0898 $250.0930
3,730+ $0.0805 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess