EN
  • EN
  • DE
  • IT

MBT3946DWT1G

Part No MBT3946DWT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 316624-MBT3946DWT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBT3946DWT1G CAD Model

Description

ON Semiconductor MBT3946DWT1G Dual Bipolar Transistor

The MBT3946DWT1G is a high-performance dual bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small signal transistor is designed for general purpose and amplifier applications and is known for its reliability and efficiency. It is a versatile component that is widely used in a variety of electronic circuits.

Key Features

  • Type: NPN & PNP
  • Configuration: Dual
  • Collector- Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 40V (NPN), 40V (PNP)
  • Emitter-Base Voltage (VEBO): 5V (NPN), 5V (PNP)
  • Collector Current (IC): 200mA
  • Power Dissipation: 225mW
  • DC Current Gain (hFE): 100 to 300
  • Operating Temperature: -55°C to +150°C
  • Package: SOT-363
  • RoHS: Compliant

The MBT3946DWT1G features a compact SOT-363 package which is ideal for space-constrained applications. It includes both an NPN and a PNP transistor, making it flexible for complementary or push-pull designs. The device is capable of handling moderate power levels with a maximum collector current of 200mA and a power dissipation of 225mW, making it suitable for a wide range of applications.

With a collector-emitter voltage of 40V, the MBT3946DWT1G can be used in circuits with relatively high voltage requirements. The device also boasts a broad operating temperature range from -55°C to +150°C, ensuring stability and performance under extreme conditions.

ON Semiconductor has designed the MBT3946DWT1G with energy efficiency in mind. The device's low saturation voltage reduces power loss, making it an excellent choice for power-sensitive designs. Additionally, it is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the MBT3946DWT1G from ON Semiconductor is a highly reliable dual bipolar transistor that offers a balance of performance, efficiency, and versatility, making it a go-to choice for designers and engineers in various electronic applications.

You May Also Be Interested in

Rohm Semiconductor
TRANS GP NPN 50V 5 PIN / Bipolar (BJT) Transistor Array
Lowest to $0.3336
Microchip Technology
TRANS 4PNP 60V 0.6A TO116
Lowest to $35.0358
Rochester Electronics
CA3046 - GENERAL PURPOSE NPN TRA / Bipolar (BJT) Transistor Array
Lowest to $8.8820
ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT563
Lowest to $0.1702
ON Semiconductor
TRANS 2PNP 60V 0.1A SOT563
Lowest to $0.4238
Microchip Technology
DUAL SMALL-SIGNAL BJT / Bipolar (BJT) Transistor Array
Need more? Email Us
National Semiconductor (TI)
SMALL SIGNAL BIPOLAR TRANSISTOR
Need more? Email Us
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Bipolar (BJT) Transistor Array
Lowest to $0.1100
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1074

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0815 $56.2350
1,675+ $0.0670 $112.2250
2,595+ $0.0648 $168.1560
3,575+ $0.0627 $224.1525
4,615+ $0.0607 $280.1305
6,175+ $0.0544 $335.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess