EN
  • EN
  • DE

2N6987

Part No 2N6987
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description TRANS 4PNP 60V 0.6A TO116
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type 4 PNP (Quad)
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 1.5W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package TO-116
Base Product Number 2N698
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 854990-2N6987
Ultra Librarian 3D Model Ultra Librarian 2N6987 CAD Model

Description

Product Overview: 2N6987 by Microchip Technology

The 2N6987 is a high-performance, Silicon Controlled Rectifier (SCR) manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This SCR is designed for use in a wide range of applications that require efficient control and rectification of current.

Key Features

  • Voltage Rating: The 2N6987 is capable of handling voltages up to a specified maximum, making it suitable for various circuit applications.
  • Current Capacity: With a considerable current rating, this SCR can control and rectify a significant amount of current, suitable for power control applications.
  • High Switching Speed: The device is engineered for quick switching, allowing for efficient operation in circuits that require fast turn-on and turn-off times.
  • Low Gate Trigger Current: The SCR has a low gate trigger current, which means it can be activated with a minimal amount of current, making it easier to interface with control circuits.
  • High Reliability: Microchip Technology is known for producing reliable components, and the 2N6987 is no exception. It is built to last and perform consistently over its lifespan.
  • Package Options: The 2N6987 is available in various package types to suit different mounting and design requirements.

Applications

The 2N6987 SCR is versatile and can be used in numerous applications, including:

  • Motor control circuits
  • Power supply units
  • Industrial machinery
  • Lighting systems
  • Overvoltage protection circuits

Quality and Support

Microchip Technology provides extensive support and documentation for the 2N6987, ensuring that designers and engineers can implement the SCR with confidence. The product is backed by Microchip's commitment to quality, which includes rigorous testing and validation to meet industry standards.

For more detailed specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 672 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess