EN
  • EN
  • DE

MBT6429DW1T1

Part No MBT6429DW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description Amplifier Transistors | TRANS 2NPN 45V 0.2A SOT363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) at Ib, Ic 600mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 500 at 100μA, 5V
Maximum Power 150mW
Frequency - Transition 700MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Family Part Number MBT6429D
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1216548-MBT6429DW1T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBT6429DW1T1 CAD Model

Description

The MBT6429DW1T1 from ON Semiconductor is a versatile and compact dual bipolar junction transistor (BJT) featuring one NPN and one PNP transistor in a single SOT-363 package. This innovative design allows for high-density board placement and is ideal for space-constrained applications where efficiency and reliability are paramount.

Key Features

  • Transistor Configuration: The device consists of one NPN and one PNP transistor, enabling it to perform both sinking and sourcing functions, which is beneficial for various switching and amplification applications.
  • Package Type: Housed in a surface-mount SOT-363 package, the MBT6429DW1T1 is designed for automated assembly processes and is well-suited for portable and compact electronics.
  • Power Handling: With a collector-emitter voltage (VCEO) of 40V for the NPN transistor and -40V for the PNP transistor, it can handle moderate power levels suitable for a wide range of applications.
  • Current Capacity: The device can support a continuous collector current (IC) of up to 200 mA, making it capable of driving small loads directly.
  • Gain Bandwidth Product: It offers a transition frequency (fT) of 100 MHz, providing good AC performance for amplification applications.

Applications

The MBT6429DW1T1 is designed to address the needs of a diverse array of applications. Its dual transistor configuration makes it suitable for complex circuits, such as:

  • Signal processing circuits
  • Power management systems
  • Audio amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MBT6429DW1T1 is no exception. Manufactured with state-of-the-art technology, this component is designed to meet the stringent requirements of the electronics industry. Whether you are designing consumer electronics, automotive systems, or industrial equipment, the MBT6429DW1T1 provides the performance and durability needed for your critical applications.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0972 $50.0580
1,255+ $0.0797 $100.0235
1,945+ $0.0772 $150.1540
2,675+ $0.0748 $200.0900
3,460+ $0.0723 $250.1580
4,630+ $0.0648 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess