EN
  • EN
  • DE

MC100E150FN

Part No MC100E150FN
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description 5V ECL 6-Bit D Latch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Differential
Operating Supply Voltage 4.2 V ~ 5.7 V
Independent Circuits 1
Delay Time - Propagation 375ps
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216576-MC100E150FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100E150
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E150FN CAD Model

Description

The ON Semiconductor MC100E150FN is a quint differential line driver designed for high-speed digital applications. This device is part of ON Semiconductor's 100E series, which is renowned for its performance in demanding environments where signal integrity and speed are critical.

Key Features

  • High-Speed Performance: The MC100E150FN is capable of delivering fast signal transition times, making it suitable for high-frequency applications.
  • Differential Design: Its quint differential driver configuration ensures reduced electromagnetic interference (EMI) and improved signal integrity over single-ended drivers.
  • Low Power Consumption: This device is optimized for low power consumption, which is crucial for minimizing heat generation and improving system reliability.
  • Voltage Range: It operates over a wide range of supply voltages, from –4.2V to –5.7V, providing flexibility in various system designs.
  • Temperature Range: The MC100E150FN is designed to perform reliably over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint while still being easy to integrate into system designs.

Applications

The MC100E150FN is ideal for applications that require high-speed data transmission and robust performance. These include:

  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Automated test equipment
  • Networking and data communication equipment

Summary

In summary, the ON Semiconductor MC100E150FN is a versatile and efficient solution for systems that demand high-speed differential signaling. Its quint driver design and low power consumption make it a reliable choice for engineers looking to enhance their digital communication systems. The wide voltage and temperature ranges, along with the convenient PLCC packaging, ensure that this component can be deployed across a variety of applications without compromising on performance.

You May Also Be Interested in

Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.7195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7549 $60.7941
21+ $5.5425 $116.3925
33+ $5.3694 $177.1902
45+ $5.1961 $233.8245
58+ $5.0230 $291.3340
77+ $4.5033 $346.7541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess