EN
  • EN
  • DE

MC100E196FN

Part No MC100E196FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 128TAP PROG 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 128
Purpose Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns to 3.63ns
Number of Independent Delays 1
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 134899-MC100E196FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E196FN CAD Model

Description

The ON Semiconductor MC100E196FN is a cutting-edge, high-performance programmable delay chip designed for use in systems that require precise timing adjustments and signal synchronization. Operating from a 5V power supply, this chip is part of the 100E series, which is known for its exceptional speed and reliability in Emitter Coupled Logic (ECL) applications.

Key Features

  • Programmable Delay: The MC100E196FN offers a finely adjustable delay range, allowing designers to calibrate timing with high precision to meet the stringent requirements of their applications.
  • High-Speed Operation: With ECL technology, this device ensures rapid signal processing, making it suitable for high-speed digital systems.
  • Flexible Voltage Range: The device operates on a standard 5V power supply, providing compatibility with a wide range of digital circuits and systems.
  • Temperature Range: The MC100E196FN is designed to perform reliably over an industrial temperature range, ensuring stable operation in diverse environments.
  • Package Type: Housed in a PLCC-28 (Plastic Leaded Chip Carrier) package, the chip is both durable and space-efficient, making it ideal for compact electronic assemblies.

Applications

The ON Semiconductor MC100E196FN is versatile and can be used in various applications, including:

  • High-speed digital signal processing
  • Automated test equipment
  • Precision clock distribution systems
  • Telecommunications and data communications equipment
  • Signal synchronization in network switches and routers

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 5V ±5% Operating Temperature -40°C to +85°C Package PLCC-28 Technology ECL

With its robust design and programmable features, the ON Semiconductor MC100E196FN is an excellent choice for engineers and designers looking to incorporate a reliable timing solution into their high-speed digital systems.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2375 $65.9000
18+ $6.7591 $121.6638
27+ $6.5477 $176.7879
37+ $6.3363 $234.4431
48+ $6.1250 $294.0000
64+ $5.4920 $351.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess