EN
  • EN
  • DE

MC100E431FN

Part No MC100E431FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3-BIT DIFFERENTIAL FLIP-FLOP | IC FF D-TYPE TRPL 1BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Clock Frequency 1.1GHz
Trigger Type Positive, Negative
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 132mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 100E431
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216595-MC100E431FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100E431FN CAD Model

Description

ON Semiconductor MC100E431FN: High-Performance Clock Distribution Product

The ON Semiconductor MC100E431FN is a state-of-the-art clock distribution integrated circuit designed to meet the demanding needs of high-speed digital systems. This device is a quintessential component for applications requiring precise and reliable clock signal distribution to various system components. The MC100E431FN is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, ensuring fast propagation delays and minimal skew, which is critical for maintaining signal integrity in high-speed digital circuits.

Constructed with a differential ECL 1:9 clock distribution chip, the MC100E431FN is capable of accepting a standard ECL differential input signal and distributing it to nine identical ECL differential outputs. This feature makes it an ideal solution for systems that require multiple synchronized clock signals, such as high-speed data communication, telecommunications, and advanced computing systems.

The device operates over a wide frequency range, which allows it to be used in various applications that require different clock speeds. Its low skew characteristics ensure that the clock signals are delivered to the different parts of the system almost simultaneously, reducing timing errors and improving overall system performance.

Key features of the MC100E431FN include:

  • Low output-to-output skew, which ensures synchronous clock distribution
  • High noise immunity characteristic of ECL logic families
  • Compatible with MECL 10H and 100K logic levels
  • Operates from a standard -4.2 V or -5.2 V power supply
  • Available in a 28-lead PLCC package, which is suitable for surface mount technology

The MC100E431FN also features a fully differential clock path which minimizes the effects of external noise and crosstalk, thereby enhancing the reliability of the clock distribution in noise-sensitive environments. With its robust design and high-performance capabilities, the MC100E431FN is an excellent choice for designers looking to optimize their high-speed digital systems.

Whether you are developing advanced computing hardware, networking equipment, or communication systems, the ON Semiconductor MC100E431FN provides the clock distribution performance required to ensure your system operates at its best.

You May Also Be Interested in

Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6523 $57.9138
15+ $7.9198 $118.7970
23+ $7.6727 $176.4721
32+ $7.4243 $237.5776
41+ $7.1772 $294.2652
54+ $6.4345 $347.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess