EN
  • EN
  • DE

LTC6993CS6-2#TRPBF

Part No LTC6993CS6-2#TRPBF
Manufacturer Linear Technology
Catalog Logic - Multivibrators
Description IC MONO MULTIVIBRATOR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11ns
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2.25 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1064224-LTC6993CS6-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LTC6993CS6-2#TRPBF CAD Model

Description

LTC6993CS6-2#TRPBF - TimerBlox: Voltage-Controlled Pulse Width Modulator

The LTC6993CS6-2#TRPBF is a high-performance, precision pulse width modulator (PWM) from Linear Technology, now part of Analog Devices. This TimerBlox device converts a voltage input into a pulse width modulated output with a frequency range from 488Hz to 2MHz. Its compact and reliable design makes it an excellent choice for a wide range of applications, including system monitoring, frequency discrimination, time domain reflectometry, and pulse position modulation.

Key Features

  • Adjustable PWM Range: The LTC6993 provides an adjustable duty cycle from 0% to 100%, controlled by an analog voltage, giving designers flexibility in tuning the PWM signal for their specific needs.
  • High Frequency Range: With a frequency range from 488Hz up to 2MHz, this device can be used in applications that require high-speed signal processing or high-frequency PWM control.
  • Compact SOT-23 Package: The LTC6993CS6-2#TRPBF comes in a small SOT-23 package, making it ideal for space-constrained applications while still offering robust performance.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with a quiescent current of just 55μA, which helps extend battery life in portable devices.
  • Easy Integration: The TimerBlox series is designed for ease of use, requiring minimal external components, which simplifies design and speeds up time to market.
  • Precise Timing: The LTC6993 offers precision timing capabilities with a stable temperature and supply characteristics, ensuring reliable performance across varying conditions.

Applications

The versatility of the LTC6993CS6-2#TRPBF makes it suitable for a variety of applications. It is particularly useful in industrial control systems, communication devices, power management systems, and any other system that requires precise PWM signal generation. Its robust design also makes it appropriate for automotive and aerospace applications where reliability is critical.

Overall, the LTC6993CS6-2#TRPBF by Linear Technology is a highly flexible and reliable component for generating PWM signals with precision and ease. Whether for simple timing tasks or complex modulation, it offers designers a compact, low-power solution that is easy to integrate into a wide range of electronic systems.

You May Also Be Interested in

Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess