EN
  • EN
  • DE

MC100E451FNR2

Part No MC100E451FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 101mA
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 127625-MC100E451FNR2
Ultra Librarian 3D Model Ultra Librarian MC100E451FNR2 CAD Model

Description

ON Semiconductor MC100E451FNR2 Overview

The ON Semiconductor MC100E451FNR2 is a high-performance, 5V ECL Quad Differential Line Receiver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This device is a perfect fit for systems that require excellent noise immunity, low propagation delay, and precise edge-rate control.

Key Features and Benefits

  • High-Speed Performance: The MC100E451FNR2 is built for speed, offering fast propagation delays that are crucial for high-speed data transmission, ensuring minimal signal lag and high data integrity.
  • Quad Differential Line Receivers: With four independent differential line receivers, the device can process multiple signals simultaneously, making it ideal for complex data systems.
  • PECL Mode Operating Range: The device operates within the Positive Emitter-Coupled Logic (PECL) mode voltage range, providing compatibility with standard PECL systems and enabling straightforward integration into existing designs.
  • High Noise Immunity: Differential inputs provide excellent noise rejection, which is paramount in maintaining signal integrity in noisy environments or when dealing with long-distance communications.
  • Temperature Range: The MC100E451FNR2 is designed to operate over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The device is offered in a compact, surface-mount PLCC-28 package, which saves valuable board space while allowing for efficient thermal management.

Applications

The versatility and robustness of the MC100E451FNR2 make it suitable for a variety of applications, including:

  • High-speed data receivers
  • Telecommunications and networking equipment
  • Signal conditioning and processing
  • Backplane data transmission
  • Automated test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100E451FNR2 is no exception. It is manufactured to the highest standards, ensuring that each device meets ON Semiconductor's rigorous specifications for performance and reliability. Whether for commercial or industrial applications, the MC100E451FNR2 from ON Semiconductor is a reliable choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3419 $58.7609
27+ $4.3832 $118.3464
41+ $4.2469 $174.1229
57+ $4.1095 $234.2415
73+ $3.9732 $290.0436
98+ $3.5620 $349.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess