EN
  • EN
  • DE
  • IT

MC100EL1648DG

Part No MC100EL1648DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description 5 VECL Voltage Controlled Oscillator Amplifier | IC OSC VCO 1.1GHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type VCO
Frequency 1.1GHz
Supply Voltage (V) 4.2V ~ 5.5V
Supply Current 19mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MC100EL1648
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216616-MC100EL1648DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL1648DG CAD Model

Description

The MC100EL1648DG from ON Semiconductor is a high-performance clock generator designed to meet the rigorous demands of today's sophisticated electronic systems. This device is part of ON Semiconductor's ELITE (ECLinPS Lite) family, which is known for providing high-speed performance while maintaining low power consumption.

Key Features

  • Frequency Range: The MC100EL1648DG operates at a wide frequency range, making it versatile for various applications that require different clock speeds.
  • Output Options: It offers multiple outputs, allowing it to drive several devices simultaneously, ensuring system-wide synchronization.
  • Temperature Stability: The clock generator maintains stable operation across a broad temperature range, which is crucial for reliability in varying environmental conditions.
  • Supply Voltage: It is designed to work with a standard 5V supply voltage, which is common in digital systems, simplifying power supply design.
  • Package: The MC100EL1648DG is available in a SOIC-8 package, which is compact and suitable for space-constrained applications.

Applications

The MC100EL1648DG is ideal for a range of applications, including but not limited to:

  • High-speed digital systems
  • Telecommunication infrastructure
  • Server and data center clocks
  • Test and measurement equipment
  • Networking and storage systems

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The MC100EL1648DG is manufactured under strict quality control processes, ensuring that it meets the stringent requirements of the electronics industry. Its robust design and manufacturing process make it a reliable choice for critical applications where failure is not an option.

Conclusion

In conclusion, the MC100EL1648DG clock generator from ON Semiconductor is an excellent choice for designers looking for a reliable, high-performance clock generation solution. Its wide frequency range, multiple output options, temperature stability, and compatibility with standard supply voltages make it a versatile component suitable for a variety of high-speed applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8742 $50.6226
8+ $13.8455 $110.7640
12+ $13.4128 $160.9536
16+ $12.9801 $207.6816
20+ $12.5475 $250.9500
27+ $11.2495 $303.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess