EN
  • EN
  • DE

MC100EL38

Part No MC100EL38
Manufacturer ON Semiconductor
Description ÷2, ÷4/6 Clock Generation Chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216638-MC100EL38
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL38 CAD Model

Description

The ON Semiconductor MC100EL38 is a high-performance clock generation chip designed to meet the demanding requirements of today's advanced digital systems. This device is part of ON Semiconductor's 100EL series, known for their exceptional speed and reliability. The MC100EL38 is specifically crafted to generate a low skew, high-frequency clock signal, making it an ideal choice for applications in telecommunications, computing, and high-speed data processing.

Key Features

  • High-Speed Performance: The MC100EL38 operates at a very high frequency, ensuring that it can keep pace with the latest high-speed digital circuits.
  • Low Skew Outputs: It provides low skew outputs which are crucial for maintaining the timing integrity of digital signals, especially in synchronous systems.
  • Differential ECL Outputs: The device features differential ECL (Emitter Coupled Logic) outputs, offering better noise immunity and signal integrity over single-ended outputs.
  • Versatile Supply Voltage: The MC100EL38 is designed to operate with a wide range of supply voltages, accommodating various system requirements.
  • Temperature Range: It can operate over an extended industrial temperature range, making it suitable for use in environments subject to extreme conditions.

Applications

The MC100EL38 is versatile and can be used in a variety of applications. Its primary use is in clock distribution systems where a stable and reliable clock source is required. It is particularly useful in:

  • High-speed digital systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and enterprise computing
  • Data processing units

Product Advantages

ON Semiconductor's MC100EL38 offers several advantages over other clock generation solutions. Its high-speed operation and low skew outputs ensure that digital systems can function at their peak performance without timing discrepancies that could lead to data corruption or system failures. Additionally, the differential ECL outputs provide robust signaling in noisy environments, which is crucial for maintaining system reliability.

Conclusion

In summary, the ON Semiconductor MC100EL38 is a top-tier clock generation chip that provides the features and performance necessary for modern high-speed digital applications. Its robust design and flexible operating parameters make it an excellent choice for designers looking to optimize their system's clock distribution network for speed and reliability.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess