EN
  • EN
  • DE

MC100EL56

Part No MC100EL56
Manufacturer ON Semiconductor
Description Dual Differential 2:1 Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216646-MC100EL56
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL56 CAD Model

Description

ON Semiconductor MC100EL56: Dual Differential 2:1 Multiplexer

The ON Semiconductor MC100EL56 is a high-performance dual differential 2:1 multiplexer designed to meet the demanding requirements of high-speed data transmission systems. This device is part of ON Semiconductor's 5V ECL series of integrated circuits, providing a perfect solution for applications requiring fast switching and low skew.

Key Features:

  • High Speed: With propagation delays typically less than 250ps and rise and fall times of less than 150ps, the MC100EL56 is ideal for high-speed data processing and telecommunications.
  • Dual Differential Inputs: Each multiplexer has two differential inputs, providing the flexibility needed for complex data routing and signal processing tasks.
  • PECL Mode Operating Range: The device operates within a VCC range of 4.2V to 5.7V, making it compatible with PECL logic levels.
  • Low Power Consumption: Designed with power efficiency in mind, the MC100EL56 minimizes power consumption without sacrificing performance.
  • Functional ECL Compatibility: This multiplexer can be used in existing ECL systems, ensuring smooth integration with legacy equipment.
  • ASSET Scan Test Ports: The inclusion of ASSET (Advanced Scan Set) scan test ports on the LVTTL output enables simplified testing and diagnostics.

Applications:

The MC100EL56 is versatile and can be used in a variety of high-speed digital networking and data communication applications, including:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Telecommunication Switching Systems
  • Backplane Data Routing
  • Serial/Parallel Data Conversion

Quality and Reliability:

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100EL56 is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements for industrial and commercial applications.

For detailed specifications, technical documentation, and application support, visit ON Semiconductor's official website or contact your local sales representative.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,064 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess