EN
  • EN
  • DE

MC100EP16FD

Part No MC100EP16FD
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Differential Receiver/Driver With Reduced Output Swing | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EP16
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216712-MC100EP16FD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP16FD CAD Model

Description

ON Semiconductor MC100EP16FD - High Performance ECL Differential Receiver

The MC100EP16FD from ON Semiconductor is a state-of-the-art differential receiver designed to deliver exceptional performance in high-speed digital data systems. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its speed and reliability in demanding applications such as telecommunications, data communications, and computing systems.

Key Features:

  • High Speed: With a typical propagation delay of only 150 ps, the MC100EP16FD is engineered for rapid signal processing, making it ideal for high-frequency applications.
  • Differential Design: The differential inputs provide improved noise immunity and allow for the use of differential signaling, which is essential for maintaining signal integrity over longer distances and in noisy environments.
  • PECL Outputs: The device features positive ECL logic levels on its outputs, ensuring compatibility with other PECL devices and systems.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in varied environmental conditions.
  • Power Supply: The MC100EP16FD operates from a standard -4.2V power supply, common in ECL systems.
  • Package Options: Available in an 8-lead SOIC package, it is suitable for space-constrained applications while providing excellent thermal performance.

Applications:

The MC100EP16FD is particularly well-suited for applications requiring high-speed data transmission and reception. Its robust design makes it an excellent choice for:

  • Gigabit Ethernet and Fibre Channel interfaces
  • Backplane data transmission systems
  • High-speed ADC/DAC interfaces
  • Automated test equipment (ATE)
  • Clock distribution networks

In conclusion, the MC100EP16FD differential receiver is a testament to ON Semiconductor's commitment to providing high-performance, reliable components for sophisticated electronic systems. Its fast propagation delay, differential design, and robust operating range make it an essential building block for high-speed digital applications.

You May Also Be Interested in

Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess