EN
  • EN
  • DE

MC100EP16VBDTR2G

Part No MC100EP16VBDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1072791-MC100EP16VBDTR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP16VBDTR2G CAD Model

Description

ON Semiconductor MC100EP16VBDTR2G Overview

The MC100EP16VBDTR2G from ON Semiconductor is a high-performance, 3.3V/5V ECL Differential Receiver/Driver designed to meet the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's 10EP series of integrated circuits, which are optimized for low power consumption and high data throughput.

Key Features

  • High Speed: With a typical propagation delay of just 175 ps, the MC100EP16VBDTR2G is engineered for rapid signal processing, making it ideal for high-frequency applications.
  • Differential Design: The differential inputs and outputs ensure improved noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Power Supply Flexibility: This device can operate at either 3.3V or 5V power supply, providing versatility for different system voltages.
  • Temperature Range: It is operational over the full industrial temperature range of -40°C to +85°C, ensuring reliability in various operating conditions.
  • Output Enable Function: The MC100EP16VBDTR2G features an OE bar (Output Enable) function, allowing the output to be put into a high impedance state, thus facilitating multiplexing and preventing bus contention.
  • Surface Mount Package: The device comes in a TSSOP-8 package, which is suitable for surface mount technology, providing a compact solution for space-constrained applications.

Applications

The MC100EP16VBDTR2G is ideal for a wide range of applications that require fast signal processing and high noise immunity, such as:

  • Gigabit Ethernet and Fiber Channel Systems
  • Backplane Data Transmission
  • Clock Distribution Networks
  • High-Speed Test and Measurement Equipment
  • Automated Test Equipment (ATE)
  • High-Speed Digital Signal Processing (DSP)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC100EP16VBDTR2G is no exception. It is manufactured to stringent standards, ensuring that it meets the reliability requirements for commercial and industrial applications. Whether you are designing a high-speed communication infrastructure or developing advanced test equipment, the MC100EP16VBDTR2G offers the performance and dependability you need.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9413 $59.4130
24+ $4.8753 $117.0072
37+ $4.7228 $174.7436
51+ $4.5703 $233.0853
66+ $4.4179 $291.5814
88+ $3.9617 $348.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess