EN
  • EN
  • DE

MC100EP40DTR2

Part No MC100EP40DTR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V / 5V ECL Differential Phase-Frequency Detector | IC DETECT PHASE FREQ ECL 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Type Phase Frequency Detector
PLL Yes
Input NECL, PECL
Output ECL
Frequency - Max 2GHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC100EP40
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216754-MC100EP40DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP40DTR2 CAD Model

Description

The MC100EP40DTR2 is a high-performance, precision delay chip from ON Semiconductor, designed to meet the stringent requirements of today's fast-paced and accuracy-dependent electronic industry. This device is part of ON Semiconductor's EP series, which is renowned for its exceptional quality and reliability.

Key Features

  • Fixed Delay: The MC100EP40DTR2 offers a fixed delay time, ensuring consistent performance across various applications.
  • High-Speed Operation: This device is capable of operating at high frequencies, making it suitable for high-speed signal processing tasks.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and allow for the use of this chip in environments with higher levels of electrical interference.
  • Temperature Range: It operates over an extended temperature range, making it versatile for use in different climatic conditions.
  • Package: The MC100EP40DTR2 comes in a TSSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The MC100EP40DTR2 is ideal for various applications that require precise timing and delay configurations. Some of these applications include:

  • High-speed data communication systems
  • Signal synchronization circuits
  • Automated test equipment
  • Pulse shaping and timing adjustment
  • Industrial control systems

Quality and Support

ON Semiconductor is committed to providing high-quality products and the MC100EP40DTR2 is no exception. It is manufactured to stringent industry standards and is backed by ON Semiconductor's comprehensive technical support and reliability data. Customers can rest assured that they are incorporating a dependable component into their electronic designs.

Ordering Information

The MC100EP40DTR2 is available for order under the specified part number. For bulk orders or specific packaging requirements, ON Semiconductor provides options to cater to various customer needs. Detailed ordering and product information can be obtained from ON Semiconductor's official website or through authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8754 $68.6262
7+ $18.7694 $131.3858
10+ $18.1829 $181.8290
14+ $17.5964 $246.3496
17+ $17.0098 $289.1666
23+ $15.2502 $350.7546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess