EN
  • EN
  • DE

MC100EP51DR2G

Part No MC100EP51DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1072816-MC100EP51DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP51DR2G CAD Model

Description

ON Semiconductor MC100EP51DR2G - Product Overview

The MC100EP51DR2G is a high-performance, differential ECL Clock D Flip-Flop integrated circuit designed and manufactured by ON Semiconductor. This device is specifically engineered to meet the rigorous demands of high-speed data communication and computing applications, where signal integrity and timing precision are paramount.

Key Features

  • High-Speed Operation: The MC100EP51DR2G is capable of toggling at very high frequencies, making it suitable for applications requiring fast data rates and quick response times.
  • Differential ECL Inputs and Outputs: The differential inputs and outputs ensure reduced signal noise and improved signal integrity, which is critical for maintaining data fidelity in noisy environments.
  • Positive ECL Power Supply: The device operates with a positive ECL power supply voltage, which simplifies power supply design and integration into ECL systems.
  • Internal Input Pulldown Resistors: These resistors provide input compatibility with various logic levels and prevent floating inputs, thereby enhancing the stability of the system.
  • Extended Temperature Range: The MC100EP51DR2G is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the MC100EP51DR2G makes it suitable for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Computing and data storage systems
  • Test and measurement instruments
  • Networking hardware and infrastructure

Package and Quality

The MC100EP51DR2G is offered in an 8-pin SOIC package, which provides a compact footprint for space-constrained applications. It is also available in tape and reel packaging, facilitating efficient assembly for high-volume production. ON Semiconductor is committed to providing high-quality products, and the MC100EP51DR2G is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its high-speed performance, robust design, and suitability for a variety of applications, the MC100EP51DR2G from ON Semiconductor is an ideal choice for designers seeking to implement a reliable and efficient clock management solution in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1393 $65.1144
18+ $6.6782 $120.2076
27+ $6.4703 $174.6981
37+ $6.2613 $231.6681
48+ $6.0522 $290.5056
64+ $5.4262 $347.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess