EN
  • EN
  • DE

MC100EPT26DR

Part No MC100EPT26DR
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVPECL-LVTTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVDS, LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221342-MC100EPT26DR
Ultra Librarian 3D Model Ultra Librarian MC100EPT26DR CAD Model

Description

ON Semiconductor MC100EPT26DR: A High-Performance Differential Receiver/Driver

The ON Semiconductor MC100EPT26DR is a versatile differential receiver/driver designed to provide exceptional performance in high-speed digital data communication and signal processing applications. This integrated circuit is a member of the 3.3V ECLinPS Lite™ family, known for its low power consumption and high-speed operation. It's particularly suitable for systems that require precise timing control and signal integrity, such as telecommunications, data centers, and advanced computing infrastructures.

Constructed with advanced silicon germanium technology, the MC100EPT26DR offers a significant advantage in terms of speed and power efficiency over traditional CMOS and bipolar processes. It operates with a supply voltage of 3.3V ±0.3V, ensuring compatibility with a variety of digital systems while maintaining low power dissipation.

The device features differential PECL inputs and outputs, which are capable of handling high-speed signals with minimal skew and propagation delay. This makes the MC100EPT26DR an ideal solution for converting single-ended signals to differential signals and vice versa, ensuring signal integrity even in environments with high electromagnetic interference (EMI).

With a maximum frequency of 2.5 GHz, the MC100EPT26DR is capable of supporting the demands of high-speed data transmission standards. Its operating temperature range from -40°C to +85°C ensures reliable performance even in harsh conditions. The device is available in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

Key features of the MC100EPT26DR include:

  • 3.3V Power Supply Operation
  • 2.5 GHz Maximum Frequency
  • Differential PECL Inputs and Outputs
  • Low Power Consumption
  • Advanced Silicon Germanium Technology
  • Wide Operating Temperature Range
  • 8-Lead SOIC Package for Compact Design

Whether used in high-speed data acquisition, clock distribution, or signal conditioning, the ON Semiconductor MC100EPT26DR is engineered to deliver superior performance and reliability for a broad range of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3802
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3652 $68.1912
13+ $9.3255 $121.2315
20+ $9.0344 $180.6880
27+ $8.7422 $236.0394
35+ $8.4511 $295.7885
46+ $7.5768 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess