EN
  • EN
  • DE

MC100LVEL12D

Part No MC100LVEL12D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3.3V ECL Low Impedance Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage -3 V ~ -3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1216847-MC100LVEL12D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEL12
Introduction Date June 25, 1997
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 98
Ultra Librarian 3D Model Ultra Librarian MC100LVEL12D CAD Model

Description

ON Semiconductor MC100LVEL12D - Low Voltage ECL Differential Data and Clock D Flip-Flop

The ON Semiconductor MC100LVEL12D is a high-performance, differential data and clock D flip-flop device designed for use in applications requiring fast and precise edge-triggered data storage and retrieval. This component is part of the MC100 series, which is renowned for its speed and reliability in low voltage Emitter Coupled Logic (ECL) environments.

Constructed with advanced silicon-gate CMOS technology, the MC100LVEL12D offers a robust solution for data transmission with minimal power consumption. It operates with a supply voltage of 3.3V ± 10%, making it suitable for low voltage applications that demand high-speed operation and low power dissipation.

Key Features:

  • Differential D Flip-Flop: The device features true and complement outputs which allow for differential signaling, providing improved noise immunity and signal integrity.
  • High Speed: With propagation delays as low as 1.1 ns, the MC100LVEL12D is optimized for high-speed data processing and clocking applications.
  • PECL Mode Operation: The device is capable of Positive Emitter Coupled Logic (PECL) mode operation, ensuring compatibility with PECL systems and allowing for easy interfacing.
  • Flow-Through Pinout: A convenient flow-through pinout simplifies PCB layout by assisting in the reduction of crosstalk and signal skews.
  • Temperature Range: The MC100LVEL12D is operational over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Applications:

The device is ideal for a range of high-speed applications, including but not limited to:

  • Telecommunication systems
  • High-speed computer servers
  • Networking equipment
  • Precision data acquisition systems
  • Automated test equipment

With its combination of speed, low power, and reliability, the ON Semiconductor MC100LVEL12D is an excellent choice for designers looking to implement fast and accurate flip-flop functionality in their digital systems.

For detailed specifications and application guidance, designers should consult the MC100LVEL12D datasheet available on the ON Semiconductor website.

You May Also Be Interested in

ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7003 $59.2048
39+ $3.0362 $118.4118
59+ $2.9413 $173.5367
82+ $2.8464 $233.4048
105+ $2.7516 $288.9180
141+ $2.4668 $347.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess