EN
  • EN
  • DE

MC100LVEL12DG

Part No MC100LVEL12DG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER DRIVER ECL N-INV 8SOIC  /  NOR/OR Gate Configurable 1 Circuit 2 Input 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series 100LVEL
Package Tube
Product Status Obsolete
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply -3V ~ -3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC100LV
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC100LVEL12DGOS,2156-MC100LVEL12DG-ON,ONSONSMC100LVEL12DG
Standard Package 98
Win Source Part Number 1014950-MC100LVEL12DG
Ultra Librarian 3D Model Ultra Librarian MC100LVEL12DG CAD Model

Description

The ON Semiconductor MC100LVEL12DG is a sophisticated integrated circuit designed for high-speed digital signal processing applications. As a member of the ECLinPS Lite™ family, this device is tailored for exceptional performance in environments where rapid data processing is a critical requirement.

Key Features

  • Differential Clock D-Type Flip-Flop: The core functionality of the MC100LVEL12DG lies in its ability to act as a flip-flop, ensuring precise timing and synchronization for digital signals.
  • High-Speed Performance: With a propagation delay of typically 1.2ns, this component provides the speed necessary for demanding applications such as telecommunications, computing, and high-speed data acquisition.
  • 3.3V Power Supply: The device operates on a standard 3.3V power supply, making it compatible with modern low-voltage systems while also providing power efficiency.
  • AS ECL Compatible: This product is compatible with AS ECL logic levels, offering versatility and ease of integration with existing ECL systems.
  • Extended Temperature Range: The MC100LVEL12DG is designed to operate over an extended industrial temperature range, ensuring reliability and stability in a variety of environmental conditions.

Applications

The MC100LVEL12DG is ideally suited for a range of applications that require high-speed data processing and clock management. These include:

  • High-speed servers and workstations
  • Telecommunication infrastructure
  • Automated test equipment
  • High-frequency trading systems
  • Advanced computing systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVEL12DG is no exception. It is manufactured using a robust silicon-gate CMOS process, ensuring high reliability and performance consistency. The device is available in a SOIC-8 package, providing a compact footprint for space-constrained applications.

Environmental Compliance

Compliant with RoHS and Pb-Free standards, the MC100LVEL12DG from ON Semiconductor demonstrates the company's dedication to environmental responsibility without compromising on the quality and performance that customers expect.

You May Also Be Interested in

Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess