EN
  • EN
  • DE

MC100LVEL40

Part No MC100LVEL40
Manufacturer ON Semiconductor
Description Phase-Frequency Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216875-MC100LVEL40
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL40 CAD Model

Description

The ON Semiconductor MC100LVEL40 is a high-performance, low-voltage, ECL (Emitter Coupled Logic) ÷4 divider integrated circuit designed for the most demanding applications in communication, networking, and high-speed computing systems. This device is part of ON Semiconductor's 2.5V ECL high-speed series, ensuring reliable operation and compatibility with modern low-voltage systems.

Key Features

  • High Speed: The MC100LVEL40 offers exceptional performance with a typical frequency of 2.5 GHz, making it suitable for high-speed signal processing applications.
  • Low Voltage Operation: Designed to operate at a supply voltage of 2.5V ±5%, this device helps in reducing power consumption and is ideal for low-voltage systems.
  • System Flexibility: With fully differential inputs and outputs, the MC100LVEL40 provides the flexibility needed for various system designs and easy integration into existing ECL circuits.
  • Temperature Range: The device operates over a broad temperature range, making it suitable for industrial applications with challenging environmental conditions.
  • Advanced Technology: Utilizing ON Semiconductor's advanced ECL technology, the MC100LVEL40 achieves high performance with reduced power consumption and signal skew.

Applications

The MC100LVEL40 is ideal for a variety of applications where high-speed signal division is required. These include:

  • High-speed clocks and data communications
  • PLL (Phase Locked Loop) circuits
  • Frequency synthesizers
  • Test equipment and instrumentation
  • Telecommunications and networking equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEL40 is manufactured under strict quality control standards, ensuring high reliability and performance consistency for the most demanding applications.

Ordering Information

The MC100LVEL40 is available in multiple package options, including the space-saving SOIC-8 and TSSOP-8. For detailed ordering and product information, please refer to the official ON Semiconductor datasheets or contact their sales and support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9020 $65.4120
13+ $8.9455 $116.2915
20+ $8.6660 $173.3200
28+ $8.3865 $234.8220
36+ $8.1069 $291.8484
48+ $7.2684 $348.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess