EN
  • EN
  • DE

MC100LVEL56DW

Part No MC100LVEL56DW
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLXR 2:1 DUAL ECL 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 100LVEL
Package Tube
Product Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100LVEL56
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634194-MC100LVEL56DW
Ultra Librarian 3D Model Ultra Librarian MC100LVEL56DW CAD Model

Description

ON Semiconductor MC100LVEL56DW

The MC100LVEL56DW is a high-performance, dual-modulus prescaler fabricated using ON Semiconductor's advanced ECL technology. This integrated circuit is designed to provide a divide-by-4 or divide-by-5 function to input frequencies up to 2.5 GHz, making it an ideal choice for high-frequency applications such as wireless communication systems, microwave transceivers, and optical networks.

Key Features

  • High Frequency Operation: Capable of handling input frequencies up to 2.5 GHz, this prescaler is suitable for high-speed applications.
  • Dual Modulus: Users can configure the device to divide the input frequency by either 4 or 5, providing flexibility for various design requirements.
  • Low Power Consumption: The MC100LVEL56DW is designed for low power operation, conserving energy in critical applications.
  • Advanced ECL Technology: Fabricated with ON Semiconductor's proprietary ECL process, the device offers fast switching speeds and high reliability.
  • Temperature Range: The prescaler operates over a full industrial temperature range, ensuring performance in harsh environments.

Applications

The MC100LVEL56DW is versatile and can be used in a variety of applications, including:

  • PLL (Phase-Locked Loop) circuits in wireless communication systems
  • Microwave point-to-point systems
  • Test and measurement equipment
  • Optical network timing circuits
  • Satellite communication systems

Quality and Reliability

ON Semiconductor is a trusted leader in semiconductor solutions, and the MC100LVEL56DW is manufactured to meet the highest standards of quality and reliability. Customers can trust this device for consistent performance and longevity in their electronic systems.

Package and Supply

The MC100LVEL56DW is available in a SOIC-16 wide-body package, which is suitable for surface-mount technology (SMT) and compatible with standard PCB assembly processes. The device is also RoHS compliant and supports a standard supply voltage for ECL circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5832 $55.4120
80+ $1.2991 $103.9280
120+ $1.2585 $151.0200
165+ $1.2179 $200.9535
215+ $1.1773 $253.1195
285+ $1.0555 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess