EN
  • EN
  • DE

MC100LVEL56DWR2

Part No MC100LVEL56DWR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 DUAL DIFF ECL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 074395-MC100LVEL56DWR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL56DWR2 CAD Model

Description

ON Semiconductor MC100LVEL56DWR2 - Dual Modulus Prescaler

The MC100LVEL56DWR2 is a high-performance dual modulus prescaler fabricated using ON Semiconductor's advanced silicon germanium (SiGe) technology, offering a blend of high-speed operation and robust, reliable performance. This integrated circuit is part of ON Semiconductor's MC10/100 family of high-speed logic devices, designed to meet the stringent requirements of high-frequency communication systems and signal processing applications.

The device features a fully differential system with two selectable division ratios, 8/9 and 16/17, providing flexibility for a variety of frequency synthesis and clock distribution tasks. The dual modulus functionality allows for fine-tuning of the output frequency, which is critical in applications such as phase-locked loops (PLLs) where precise control of the clock signal is necessary.

With its capability to operate at a frequency range up to 2.5 GHz, the MC100LVEL56DWR2 is particularly well-suited for high-speed digital systems. It maintains a low level of power consumption, an essential feature for portable and power-sensitive applications. Additionally, the device offers a 50Ω internal input resistor which minimizes the need for external components, simplifying design and reducing overall system cost.

The MC100LVEL56DWR2 is available in a wide body, 20-lead SOIC package, marked with the industry-standard suffix "DWR2". This package is optimized for surface mounting on a variety of PCB substrates and is designed to withstand the thermal rigors of the reflow soldering process, ensuring reliability in a manufacturing environment.

Key features of the MC100LVEL56DWR2 include:

  • Dual modulus prescaler with selectable division ratios (8/9, 16/17)
  • High-frequency operation up to 2.5 GHz
  • Low power consumption for efficient system design
  • Fully differential design for improved signal integrity
  • Internal 50Ω input resistor to reduce external component count
  • Robust SOIC-20 package for ease of manufacturing and reliability

Whether you are designing a sophisticated telecommunications system, a high-speed computer network, or a cutting-edge test and measurement device, the MC100LVEL56DWR2 from ON Semiconductor provides the performance and reliability you need to deliver superior results.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1845 $64.6605
20+ $5.8950 $117.9000
31+ $5.7108 $177.0348
42+ $5.5266 $232.1172
55+ $5.3423 $293.8265
73+ $4.7897 $349.6481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess