EN
  • EN
  • DE

MC100LVEL30DWR2

Part No MC100LVEL30DWR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG TRPL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Max Frequency 1.2GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -3.8 V
Current - Quiescent 62mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 074386-MC100LVEL30DWR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL30DWR2 CAD Model

Description

Product Overview: MC100LVEL30DWR2

The MC100LVEL30DWR2 is an advanced high-speed, dual D-type flip-flop with set and reset capabilities, manufactured by ON Semiconductor. Designed for use in applications that require precise edge-triggered data storage and retrieval, this device is a critical component in digital systems where signal synchronization and timing are crucial.

Key Features

  • High Speed: Capable of toggling at speeds up to 3.0 GHz, making it suitable for high-frequency applications.
  • Differential Input: Incorporates differential inputs, which provide improved noise immunity and allow for the use of smaller voltage swings.
  • Set/Reset Capabilities: Features asynchronous set and reset inputs for each flip-flop, providing additional control and flexibility in circuit design.
  • PECL Output Levels: Outputs conform to Positive Emitter Coupled Logic (PECL) levels, ensuring compatibility with other PECL devices and systems.
  • Power Supply: Operates with a supply voltage of 3.3V ± 0.3V, aligning with common system power requirements.
  • Temperature Range: Functions within an extended industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a 20-SOIC Wide Body package, providing a compact and reliable form factor for surface mount technology (SMT).

Applications

The MC100LVEL30DWR2 is designed to meet the needs of a variety of applications, particularly in the fields of:

  • High-speed data communication and processing
  • Networking equipment such as routers and switches
  • Signal synchronization and timing circuits
  • Test and measurement equipment
  • Clock distribution networks

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100LVEL30DWR2 is no exception. It is fabricated using a robust silicon-gate CMOS process, ensuring long-term performance and stability. Additionally, it is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility.

For designers and engineers looking for a reliable and high-performance solution for their digital systems, the MC100LVEL30DWR2 from ON Semiconductor is an excellent choice that combines speed, precision, and durability.

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess