EN
  • EN
  • DE

MC100LVEL58DT

Part No MC100LVEL58DT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V ECL 2:1 Multiplexer | IC MULTIPLXR 2:1 3.3V ECL 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100LVEL58
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216884-MC100LVEL58DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL58DT CAD Model

Description

ON Semiconductor MC100LVEL58DT - Dual 2:1 Multiplexer

The MC100LVEL58DT from ON Semiconductor is a high-performance dual 2:1 multiplexer that operates at a 3.3V or 5V supply voltage. This device is part of ON Semiconductor's MC10/100 family, which is renowned for its speed and reliability. The MC100LVEL58DT is designed to meet the stringent requirements of high-speed telecommunication systems and can be used for signal gating, multiplexing, and rate buffering applications.

Features:

  • High Speed: With a typical propagation delay of 250 ps, this multiplexer ensures rapid signal processing, making it suitable for high-speed data transmission and processing applications.
  • Dual 2:1 Multiplexer Configuration: It includes two multiplexers in one package, providing flexibility in routing signals within your circuit design.
  • Differential PECL Outputs: The device offers differential Positive Emitter-Coupled Logic (PECL) outputs, which are less susceptible to noise and allow for better signal integrity in high-speed environments.
  • Multiple Power Supply Options: It is compatible with both 3.3V and 5V power supplies, providing versatility in various system designs.
  • Enhanced Signal Quality: The multiplexer provides improved signal quality with reduced jitter, which is crucial for maintaining the integrity of high-speed signals.

Applications:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal routing in test equipment and instrumentation
  • Automated test equipment
  • Backplane interfacing

The MC100LVEL58DT is available in a TSSOP-8 package, ensuring a compact footprint on printed circuit boards. This device is characterized for operation over the full military temperature range of -40°C to +85°C, which guarantees reliable performance under extreme conditions. With its advanced design and ON Semiconductor's commitment to quality, the MC100LVEL58DT is an excellent choice for designers looking for a high-speed, dual 2:1 multiplexer for their next project.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1670 $60.1730
45+ $2.5988 $116.9460
69+ $2.5167 $173.6523
95+ $2.4359 $231.4105
123+ $2.3550 $289.6650
165+ $2.1113 $348.3645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess