EN
  • EN
  • DE

MC100LVEL90DW

Part No MC100LVEL90DW
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRPL ECL-LVPECL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100LVEL
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100LVEL90
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634199-MC100LVEL90DW
Ultra Librarian 3D Model Ultra Librarian MC100LVEL90DW CAD Model

Description

ON Semiconductor MC100LVEL90DW - 3.3V ECL ÷4/÷5/÷6 Clock Generation Chip

The ON Semiconductor MC100LVEL90DW is a versatile clock generation integrated circuit designed to meet the precise timing requirements of high-speed digital systems. This device is part of ON Semiconductor's 3.3V ECL logic family, which offers a blend of high performance and low power consumption, making it suitable for a wide range of applications in telecommunications, computing, and industrial markets.

Key Features:

  • Multiple Divide Ratios: The MC100LVEL90DW provides selectable divide ratios of ÷4, ÷5, or ÷6, enabling it to support various clock frequencies and design flexibilities.
  • High-Speed Operation: This device operates at high frequencies, ensuring compatibility with fast clock signals and high-speed digital systems.
  • Differential ECL Outputs: The differential ECL (Emitter Coupled Logic) outputs offer improved noise immunity and allow for precise edge placement, which is critical for timing-sensitive applications.
  • Power Supply: Designed for a 3.3V power supply, the MC100LVEL90DW is optimized for low-voltage operations, which helps in reducing overall power consumption.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: The device is available in a 20-SOIC wide body package, providing a compact solution for space-constrained applications.

Applications:

The MC100LVEL90DW is ideal for use in systems requiring precise clock modification. Its applications include, but are not limited to:

  • Clock generation and distribution for high-speed digital systems
  • Telecommunications infrastructure such as routers, switches, and base stations
  • Data communication equipment and network servers
  • Test and measurement equipment
  • Industrial control systems

With its high-speed capabilities and flexible divide ratios, the ON Semiconductor MC100LVEL90DW is a critical component for designers looking to create efficient, reliable, and precise timing solutions in their digital systems. Its industry-standard packaging and ECL compatibility make it a go-to choice for a variety of clock generation and distribution applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess