EN
  • EN
  • DE

MC100LVELT20DR2G

Part No MC100LVELT20DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3VLVTTL/LVCMOS to Differential LVPECL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVELT
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1216893-MC100LVELT20DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVELT20
Introduction Date September 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100LVELT20DR2G CAD Model

Description

ON Semiconductor MC100LVELT20DR2G Product Overview

The MC100LVELT20DR2G is a high-performance integrated circuit from ON Semiconductor, designed for use in a variety of applications requiring precise timing and signal management. This device is part of ON Semiconductor's 3.3V ECL (Emitter Coupled Logic) series, which is known for its high speed and low power consumption, making it an ideal choice for high-frequency and edge-sensitive applications.

Key Features

  • Differential PECL Outputs: The MC100LVELT20DR2G offers differential Positive Emitter Coupled Logic (PECL) outputs, which provide improved noise immunity and allow for longer transmission distances compared to single-ended signals.
  • 2.5V / 3.3V Power Supply: This device operates with a power supply voltage of 2.5V or 3.3V, making it versatile for integration into various system voltage levels and ensuring compatibility with other low-voltage logic devices.
  • High Frequency Performance: With its ability to operate at high frequencies, the MC100LVELT20DR2G is suitable for applications that require fast signal processing and timing, such as telecommunications, computing, and high-speed data acquisition systems.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: The MC100LVELT20DR2G comes in an SOIC-8 package, which is suitable for surface mount technology (SMT), allowing for efficient assembly and saving board space in compact electronic designs.

Applications

The versatility and high-speed capabilities of the MC100LVELT20DR2G make it a prime choice for numerous applications, including:

  • Clock distribution networks
  • PLL (Phase-Locked Loop) circuits
  • High-speed data communication systems
  • Servers and networking equipment
  • Signal processing and test equipment

ON Semiconductor's MC100LVELT20DR2G is engineered to meet the stringent requirements of modern electronic systems, offering designers a reliable and efficient solution for their timing, frequency management, and signal integrity needs. With its high-speed operation and robust performance, this device is an excellent choice for any application that demands the best in signal processing technology.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess