EN
  • EN
  • DE

MC100LVEP16D

Part No MC100LVEP16D
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER/DRVR ECL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100LVEP
Package Tube
Product Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100LVEP16
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634226-MC100LVEP16D
Ultra Librarian 3D Model Ultra Librarian MC100LVEP16D CAD Model

Description

ON Semiconductor MC100LVEP16D: A High-Performance Differential Receiver/Driver

The ON Semiconductor MC100LVEP16D is a state-of-the-art differential receiver/driver designed to offer exceptional performance in demanding applications. This versatile integrated circuit is part of ON Semiconductor's high-speed digital logic family, which is renowned for its robust design and reliable operation in a variety of industrial, telecommunications, and computing environments.

Constructed using advanced silicon germanium technology, the MC100LVEP16D provides a perfect solution for systems that require high-speed data transmission and reception with minimal signal degradation. It operates over a broad frequency range, making it an ideal choice for applications such as clock distribution, backplane interfacing, and high-speed serial communication.

Key Features of the MC100LVEP16D:

  • Differential PECL Inputs and Outputs: This feature ensures compatibility with PECL logic levels, allowing for seamless integration into existing high-speed systems.
  • High Bandwidth: The device supports a significant bandwidth, capable of handling data rates that are essential for modern high-speed communication protocols.
  • Low Skew: With minimal skew between outputs, the MC100LVEP16D ensures synchronized data transmission, which is critical for maintaining data integrity in parallel data applications.
  • Power Supply: The device operates on a 3.3 V supply, which is a common voltage level for digital systems, ensuring easy power management and compatibility.
  • Temperature Range: The MC100LVEP16D is designed to perform reliably across an industrial temperature range, making it suitable for use in harsh environments.

ON Semiconductor's MC100LVEP16D comes in a compact SOIC-8 package, which is conducive to space-constrained applications while still offering excellent thermal performance. The device's differential design also helps to minimize the effects of noise and electromagnetic interference, providing a robust solution for high-speed signal processing.

Whether you are developing telecommunications equipment, enterprise networking gear, or high-speed computing interfaces, the MC100LVEP16D differential receiver/driver from ON Semiconductor is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7822 $62.1686
30+ $3.9239 $117.7170
46+ $3.8013 $174.8598
63+ $3.6787 $231.7581
82+ $3.5560 $291.5920
109+ $3.1882 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess