EN
  • EN
  • DE

MC10116P

Part No MC10116P
Manufacturer ON Semiconductor
Description Triple Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216967-MC10116P
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC10116
Introduction Date December 19, 1996
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10116P CAD Model

Description

ON Semiconductor MC10116P Triple Line Receiver

The MC10116P from ON Semiconductor is a quintessential component designed for high-performance digital data transmission systems. This integrated circuit is a triple line receiver that offers a reliable solution for converting PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. Its robust design ensures that it is well-suited for applications that require fast and accurate data handling capabilities.

Key Features of the MC10116P:

  • High-Speed Performance: The MC10116P is capable of handling high-speed operations, making it an ideal choice for telecommunications and computing applications where speed is critical.
  • Triple Line Receiver: This device includes three independent line receivers in a single package, providing compact and efficient data processing.
  • PECL to TTL Conversion: It seamlessly converts PECL logic levels to TTL logic levels, ensuring compatibility between different logic families within your electronic system.
  • Temperature Range: The MC10116P operates over a broad temperature range, maintaining its performance under varying environmental conditions.
  • Power Supply: It requires a single 5V power supply for operation, simplifying the power design of the system.

Applications:

The versatility of the MC10116P makes it suitable for a wide array of applications. Some common uses include:

  • Data communication equipment
  • High-speed data transmission systems
  • Digital signal processing
  • Computing and network equipment
  • Instrumentation and control systems

ON Semiconductor's commitment to quality ensures that the MC10116P meets stringent industry standards for reliability and performance. With its high-speed data handling capabilities and reliable conversion from PECL to TTL logic levels, the MC10116P is an essential component for designers and engineers looking to create efficient and high-performance electronic systems.

Whether you are designing a complex communication system or a high-speed computing platform, the MC10116P from ON Semiconductor provides the functionality and reliability needed to meet the demands of modern digital applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess