EN
  • EN
  • DE

MC10123L

Part No MC10123L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR GATE 3-ELEMENT 4-3-3-IN ECL / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10123
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634287-MC10123L
Ultra Librarian 3D Model Ultra Librarian MC10123L CAD Model

Description

ON Semiconductor MC10123L Triple Line Receiver

The MC10123L from ON Semiconductor is a high-performance triple line receiver designed to fulfill the demanding requirements of communication and industrial applications. This robust integrated circuit is engineered to convert differential input signals to single-ended outputs, making it an ideal solution for interfacing with digital logic circuits.

Key Features

  • Triple Line Receiver Configuration: The device contains three independent line receivers in one package, providing a compact and efficient solution for multiple signal reception.
  • High-Speed Operation: The MC10123L is capable of handling fast signal transitions, ensuring reliable performance in high-speed data communication systems.
  • Differential Inputs: With its differential input structure, the MC10123L offers improved noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Compatibility: This line receiver is compatible with MECL 10K logic family, allowing seamless integration with existing digital systems that utilize this logic family.
  • Power Supply Flexibility: The device operates over a wide range of power supply voltages, accommodating various application requirements and simplifying power design considerations.

Applications

The MC10123L is suitable for a variety of applications that require reliable signal conversion and interfacing, including:

  • Data Communication Networks
  • Industrial Control Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Telecommunications Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC10123L is manufactured with this commitment in mind, ensuring that it meets the stringent standards required for industrial and communication applications. Customers can trust the MC10123L for its consistent performance and durability over time.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support for the MC10123L, including detailed datasheets, application notes, and design resources to assist engineers in implementing the device effectively in their projects. With a global network of technical specialists, ON Semiconductor ensures that support is available when needed.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess