EN
  • EN
  • DE

MC10124P

Part No MC10124P
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description TRANSLATOR TTL TO MECL / Translator Circuit Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10124
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634292-MC10124P
Ultra Librarian 3D Model Ultra Librarian MC10124P CAD Model

Description

ON Semiconductor MC10124P: Triple Line Receiver

The ON Semiconductor MC10124P is a versatile and high-performance triple line receiver designed to address the needs of communication and data processing systems. This integrated circuit is part of ON Semiconductor's renowned MC10 series, which is known for its robustness and reliability in various electronic applications.

Key Features

  • Triple Differential Line Receiver: The MC10124P contains three independent line receivers, making it ideal for applications where multiple data streams need to be received simultaneously.
  • High Speed: Engineered for high-speed operation, this line receiver can handle fast data rates, which is crucial for modern digital communication systems.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic standards, ensuring easy integration into existing systems that utilize MECL 10K logic.
  • Single Supply Voltage: The MC10124P operates on a single supply voltage, simplifying power management within the system.
  • Wide Operating Temperature Range: It is designed to perform reliably over a wide temperature range, making it suitable for industrial and commercial environments.
  • DIP Package: Packaged in a DIP (Dual In-line Package), the MC10124P is easy to handle and integrate into through-hole PCB designs.

Applications

The ON Semiconductor MC10124P is commonly used in applications that require reliable data reception and processing. Its high-speed capabilities make it an excellent choice for:

  • Data communication systems
  • Networking equipment
  • Signal processing units
  • Industrial control systems
  • Instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10124P is no exception. The device is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected by the industry. Users can trust the MC10124P for consistent performance and durability in their electronic designs.

In conclusion, the ON Semiconductor MC10124P is a reliable and high-speed triple line receiver that offers seamless integration into a variety of electronic systems. Its compatibility with MECL 10K logic and ability to operate across a broad temperature range make it a versatile choice for designers looking to enhance their communication and data processing capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess