EN
  • EN
  • DE

MC10231P

Part No MC10231P
Manufacturer ON Semiconductor
Description High Speed Dual Type D Master-Slave Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217050-MC10231P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10231P CAD Model

Description

The MC10231P is a high-performance triple line receiver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of ON Semiconductor's 10K series digital logic ICs, which are known for their reliability and versatility across a wide range of applications.

Key Features

  • Triple Line Receiver: The MC10231P contains three independent line receivers in one package, making it an efficient solution for systems that require multiple receiving channels.
  • High-Speed Operation: Engineered for fast response times, this component is suitable for high-speed data transmission and reception, ensuring minimal signal delay and high data integrity.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic standards, allowing it to be easily integrated into existing MECL systems or used in the design of new high-speed digital circuits.
  • Power Supply: The MC10231P operates on a standard -5.2V power supply, which is typical for MECL 10K logic devices, providing stable performance across various operating conditions.
  • Temperature Range: Designed to withstand industrial temperature ranges, this IC can operate effectively between -55°C and +125°C, making it ideal for harsh environments.

Applications

The MC10231P is well-suited for a variety of applications where multiple high-speed line receivers are required. These include, but are not limited to:

  • High-speed data communication systems
  • Telecommunications equipment
  • Computer networking hardware
  • Instrumentation and test equipment
  • Aerospace and military systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10231P is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust ON Semiconductor's commitment to providing components that excel in demanding applications.

Ordering Information

Product MC10231P is available in a standard 16-pin DIP (Dual In-line Package) making it easy to handle and integrate into printed circuit boards. For detailed ordering and pricing information, please contact ON Semiconductor's sales representatives or authorized distributors.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess