EN
  • EN
  • DE
  • IT

MC10E111

Part No MC10E111
Manufacturer ON Semiconductor
Description 1:9 DIFFERENTIAL CLOCK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217060-MC10E111
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E111 CAD Model

Description

ON Semiconductor MC10E111: 5V ECL 1:9 Differential Clock Driver

The MC10E111 from ON Semiconductor is a high-performance, 5V ECL 1:9 differential clock driver designed for integration into telecommunication, computing, and high-speed networking systems. This device is optimized for low skew and high-fidelity clock distribution, making it an essential component for systems requiring synchronized clock signals across multiple devices.

Key Features

  • High-Speed Performance: The MC10E111 is capable of handling clock frequencies well into the GHz range, providing the necessary speed for high-performance applications.
  • Low Output Skew: With minimal skew between outputs, the device ensures that clock signals are distributed uniformly to all connected components, reducing timing errors and improving system reliability.
  • Differential ECL Inputs and Outputs: The use of differential Emitter Coupled Logic (ECL) inputs and outputs ensures improved noise immunity and signal integrity over single-ended signals.
  • Multiple Outputs: The 1:9 configuration allows one differential input to be distributed to nine differential outputs, simplifying clock network design and saving board space.
  • ASD (Advanced Schottky Diode) Process: Manufactured using ON Semiconductor's ASD process, the MC10E111 provides high-speed performance while maintaining low power consumption.
  • Power Supply: The device operates on a standard 5V power supply, making it compatible with a wide range of existing systems and power architectures.

Applications

The MC10E111 is ideally suited for a variety of applications that demand precise clock distribution and timing, such as:

  • High-speed data communication systems
  • Networking equipment, including routers and switches
  • High-performance computing and data servers
  • Signal processing and data acquisition systems

With its combination of high-speed operation, low skew, and multiple outputs, the MC10E111 from ON Semiconductor is a robust solution for designers looking to optimize their clock management subsystems. Its reliability and performance make it a go-to choice for engineers focused on enhancing the overall speed and integrity of their digital systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess