EN
  • EN
  • DE

MC10E151FNR2G

Part No MC10E151FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 129265-MC10E151FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E151FNR2G CAD Model

Description

ON Semiconductor MC10E151FNR2G Product Overview

The MC10E151FNR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is part of ON Semiconductor's MC10 series, known for its exceptional quality and reliability in a wide range of electronic applications.

The MC10E151FNR2G is a 5V ECL 8-Bit D-Type Flip-Flop with a differential clock and data inputs. It is specifically designed to meet the stringent requirements of high-speed data transmission systems. Its fast setup times, clock-to-output delays, and output-to-output skew characteristics make it an ideal choice for applications requiring precise timing and synchronization.

Key Features of MC10E151FNR2G

  • High-Speed Performance: The device operates with a propagation delay time that ensures quick response and processing of high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10E151FNR2G is designed to be power-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Differential Inputs: The differential clock and data inputs provide improved noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Master Reset: A master reset function allows all flip-flops to be reset simultaneously, providing a convenient way to initialize or reset the system state.
  • Temperature Range: The device is specified to operate over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package Type: It comes in a PLCC-28 package, which offers a compact footprint for space-constrained applications.

Applications

The MC10E151FNR2G is versatile and can be used in various high-speed digital systems, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data acquisition systems
  • High-speed computing
  • Signal processing units

With its robust design and ON Semiconductor's commitment to quality, the MC10E151FNR2G is a reliable choice for designers and engineers looking to enhance the performance of their digital systems. Its combination of speed, efficiency, and noise immunity makes it a fundamental component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2460 $61.4760
14+ $8.4072 $117.7008
22+ $8.1439 $179.1658
30+ $7.8817 $236.4510
38+ $7.6184 $289.4992
51+ $6.8307 $348.3657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess