EN
  • EN
  • DE

MC10E167FNR2G

Part No MC10E167FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer/Register 1-Element ECL 12-IN 28-Pin PLCC T/R / IC MUX-REG 6BIT 2:1 ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787652-MC10E167FNR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E167
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10E167FNR2G CAD Model

Description

ON Semiconductor MC10E167FNR2G Product Overview

The MC10E167FNR2G is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of high-speed digital systems. This device is a quintessential part of the 10E series, specifically crafted for applications requiring precise timing and fast switching capabilities.

Key Features

  • Technology: The MC10E167FNR2G is built on ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, which allows for rapid signal processing and reduced power consumption compared to traditional logic circuits.
  • Functionality: This IC is a 6-bit D-type flip-flop with differential clock and master reset. It is designed for use in systems that require the capture and storage of multiple bits of data simultaneously.
  • Speed: With its ECL technology, the MC10E167FNR2G offers exceptional speed performance, making it an ideal choice for high-frequency or fast clock rate environments.
  • Package: Housed in a PLCC-28 (Plastic Leaded Chip Carrier) package, it provides a compact footprint while ensuring robustness and ease of integration into various circuit designs.
  • Temperature Range: The device is operational over a full industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Power Supply: It operates on a standard -5.2V power supply, common in ECL-based systems.

Applications

The MC10E167FNR2G is versatile and can be used in a range of applications that require high-speed data manipulation and timing precision. These include:

  • Telecommunications infrastructure
  • High-speed computing and data processing
  • Test and measurement equipment
  • Networking equipment
  • Signal integrity applications

Conclusion

ON Semiconductor's MC10E167FNR2G is a testament to the company's commitment to providing cutting-edge technology for the electronics industry. Its high-speed performance, reliability, and ECL technology integration make it an excellent choice for designers looking to optimize their digital systems for speed and efficiency. Whether for telecommunications, computing, or any application requiring rapid data handling, the MC10E167FNR2G stands out as a top-tier component.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess