EN
  • EN
  • DE
  • IT

MC10E171FNR2

Part No MC10E171FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 3BIT 4:1 5V ECL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating 4.2 V to 5.5 V, -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 130390-MC10E171FNR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E171FNR2 CAD Model

Description

ON Semiconductor MC10E171FNR2 Product Overview

The MC10E171FNR2 is a quint (5-bit) differential line receiver designed to meet the rigorous specifications of high-speed signal processing. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this product is part of their high-performance ECL (Emitter Coupled Logic) series. The MC10E171FNR2 is ideal for applications that require fast data rates and precise timing, such as telecommunications, data communications, and high-speed computing.

Key Features

  • High Speed: The device operates at a high data rate, making it suitable for applications that require fast signal processing.
  • Differential Inputs: The MC10E171FNR2 features differential inputs, which offer improved noise immunity and allow for longer cable runs without signal degradation.
  • Low Power Consumption: Despite its high performance, the device maintains low power consumption, which is critical for dense circuit designs and helps reduce overall system power requirements.
  • Compatibility: The device is compatible with MECL 10KH and 100E series logic standards, ensuring broad application use and integration flexibility.
  • Temperature Range: It operates over a full industrial temperature range, making it reliable in various environmental conditions.

Applications

The MC10E171FNR2 is versatile and can be used in multiple applications that require high-speed data transmission and processing. It is particularly useful in:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-speed computer interfaces
  • Base station infrastructure

Package and Quality

The device is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is suitable for surface mount technology (SMT). ON Semiconductor is committed to high-quality products, and the MC10E171FNR2 is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the industry standards for reliability and performance.

For engineers and designers looking for a reliable and high-speed differential line receiver, the MC10E171FNR2 from ON Semiconductor is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess