EN
  • EN
  • DE
  • IT

MC10ELT20DR2G

Part No MC10ELT20DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-DIFF PECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072939-MC10ELT20DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10ELT20DR2G CAD Model

Description

The MC10ELT20DR2G is a high-performance differential PECL to TTL translator manufactured by ON Semiconductor. This device is specifically designed to address the needs of high-speed data communication systems that require the conversion of differential PECL (Positive Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) signal levels.

Key Features

  • Voltage Operation: The MC10ELT20DR2G operates with a 5V power supply, making it suitable for interfacing with traditional TTL logic levels.
  • High Speed: With a typical propagation delay of 2.5 ns and a maximum of 4 ns, this device is optimized for high-speed applications.
  • Temperature Range: The translator is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stability in various environments.
  • Output Type: The TTL outputs are capable of driving a 50Ω transmission line terminated to VCC - 2V.
  • Package: The device is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications

The MC10ELT20DR2G is ideal for use in applications that bridge different logic signal domains. Its high-speed capabilities make it particularly well-suited for:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal conversion in mixed-voltage environments
  • Clock distribution circuits
  • Logic level translation for interfacing subsystems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10ELT20DR2G is no exception. It is produced with the highest manufacturing standards, ensuring consistent performance and reliability for critical communication systems and high-speed logic interfacing.

Ordering Information

The MC10ELT20DR2G is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, consult the ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS 6CH 16TQFN
Lowest to $4.2376
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC LVL XLTR LV 6MBPS PP 9-UCSP
Lowest to $10.2185
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Lowest to $4.5692
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 16TQFN
Lowest to $4.2704
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3784 $67.5680
47+ $2.7721 $130.2887
73+ $2.6854 $196.0342
100+ $2.5988 $259.8800
129+ $2.5122 $324.0738
173+ $2.2523 $389.6479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess