EN
  • EN
  • DE

MC10ELT21DR2G

Part No MC10ELT21DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR PECL-TTL DIFF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074413-MC10ELT21DR2G
Ultra Librarian 3D Model Ultra Librarian MC10ELT21DR2G CAD Model

Description

ON Semiconductor MC10ELT21DR2G Differential PECL to TTL Translator

The ON Semiconductor MC10ELT21DR2G is a high-performance differential PECL to TTL translator designed to address the needs of high-speed communication and data processing applications. This device is part of ON Semiconductor's comprehensive portfolio of logic level translators, offering a seamless interface between different voltage domains, specifically from PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.

Constructed with advanced bipolar technology, the MC10ELT21DR2G features a differential PECL input structure and a TTL output structure. This allows the device to perform reliable and fast level translation, making it an ideal choice for interfacing between systems operating at different logic levels. The translator operates with a V<sub>CC of 5V ±5%, ensuring compatibility with standard TTL power supply requirements.

One of the key attributes of the MC10ELT21DR2G is its fast propagation delay, typically 3.5 ns, which is crucial for maintaining signal integrity and timing precision in high-speed digital circuits. This makes it an excellent choice for applications such as clock distribution, data transmission, and signal conversion in networking equipment, telecommunications, and high-speed computing environments.

The device is offered in a compact 8-pin SOIC package, designated by the "DR2G" suffix in its part number. The small footprint of the package allows for efficient use of board space, which is especially beneficial in densely packed electronic assemblies. The MC10ELT21DR2G also features a wide operating temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

For design flexibility, the MC10ELT21DR2G includes an internal 75 kΩ input pulldown resistor on both differential inputs, which helps maintain stability when the inputs are left open. In addition, the device provides a fail-safe feature that ensures a logic high output if the inputs are undriven.

In summary, the ON Semiconductor MC10ELT21DR2G is a versatile and efficient solution for converting differential PECL signals to TTL logic levels. Its fast propagation delay, robust operating temperature range, and compact packaging make it a suitable choice for designers looking to bridge different logic families in high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7770 $52.7630
44+ $2.2786 $100.2584
68+ $2.2074 $150.1032
94+ $2.1362 $200.8028
122+ $2.0650 $251.9300
163+ $1.8514 $301.7782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess