EN
  • EN
  • DE

MC10ELT25DR2G

Part No MC10ELT25DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description -5 V Differential ECL to TTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10ELT
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1217149-MC10ELT25DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10ELT25
Introduction Date February 28, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC10ELT25DR2G CAD Model

Description

The MC10ELT25DR2G is a high-performance integrated circuit produced by ON Semiconductor, designed to bridge the gap between Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL) signal levels. This differential ECL to TTL translator is essential for systems that require the conversion of high-speed differential ECL signals to compatible TTL levels, enabling seamless communication between different logic families within a digital circuit.

Key Features

  • Differential ECL Inputs: The device features differential inputs, making it suitable for receiving ECL signals with enhanced noise immunity and signal integrity.
  • TTL Output: The translator provides a TTL-level output, allowing for easy interfacing with TTL-compatible logic devices and microcontrollers.
  • High-Speed Performance: With its fast propagation delay and high data throughput, the MC10ELT25DR2G is ideal for high-speed applications that require quick signal translation.
  • Wide Voltage Range: The device operates over a wide range of supply voltages, accommodating various system requirements and ensuring flexibility in design.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Surface Mount Package: The MC10ELT25DR2G comes in a compact SOIC-8 package, ideal for space-constrained applications and ensuring ease of integration into existing designs.

Applications

The MC10ELT25DR2G is versatile and can be used in a variety of applications that require high-speed signal translation, such as:

  • Telecommunications
  • Data Communication Equipment
  • High-Speed Data Acquisition Systems
  • Test and Measurement Instruments
  • Computer Peripheral Interfacing

ON Semiconductor's commitment to quality and performance is evident in the MC10ELT25DR2G, making it a reliable choice for designers looking to interface ECL and TTL logic levels effectively. Its robust design and compatibility with various systems make it an invaluable component for achieving optimal performance in electronic circuits where speed and precision are paramount.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess