EN
  • EN
  • DE
  • IT

MC10EP016

Part No MC10EP016
Manufacturer ON Semiconductor
Description 3.3V / 5VECL 8-Bit Synchronous Binary Up Counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217151-MC10EP016
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP016 CAD Model

Description

ON Semiconductor MC10EP016 - High-Speed 8-Bit Synchronous Binary Up/Down Counter

The MC10EP016 from ON Semiconductor is a high-performance, 8-bit synchronous binary up/down counter designed for advanced high-speed counting applications. It is a member of the 10EP series, which is renowned for its high-speed operation and ECL (Emitter Coupled Logic) technology. This device is optimized for signal processing, automatic test equipment, and high-speed computing that require rapid and precise counting capabilities.

Key Features

  • High-Speed Operation: The MC10EP016 is capable of handling fast input pulse rates, thanks to its ECL technology, making it suitable for high-frequency applications.
  • Synchronous Counting: With synchronous counting, the counter advances precisely with the clock signal, ensuring accurate and reliable operation.
  • Up/Down Counting Capability: Users can configure the device to count either up or down, providing flexibility for various counting sequences and applications.
  • Fully Differential Clock Inputs: The differential clock inputs reduce susceptibility to noise, which is critical for maintaining the integrity of high-speed signals.
  • Master Reset: The inclusion of a master reset function allows for the counter to be quickly and easily reset to zero, simplifying initialization and synchronization processes.
  • Extended Temperature Range: The device operates over an extended temperature range, making it suitable for industrial environments and applications with varying temperature conditions.

Applications

The MC10EP016 is ideal for a wide range of applications that demand high-speed and precise counting, including:

  • Digital signal processing (DSP)
  • Automatic test equipment (ATE)
  • High-speed computing and data processing
  • Network switches and routers
  • Instrumentation

With its robust feature set and high-speed performance, the ON Semiconductor MC10EP016 is an excellent choice for designers seeking a reliable and efficient solution for complex counting tasks in advanced electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess